16, 24 Bit Analog to Digital Converter 3, 6 Input 2 Sigma-Delta 28-TSSOP
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | AD7719BRUZ-REEL-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | SPI |
| Package Type | TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" |
| Packing Method | Tape Reel |
| Resolution | 16 to 24 bits |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |