DigiKey Analog to Digital Converters (ADC) AD7714YRZ-REELTR-ND

Description
24 Bit Analog to Digital Converter 3, 5 Input 1 Sigma-Delta 24-SOIC
Request a Quote Datasheet
Description
24 Bit Analog to Digital Converter 3, 5 Input 1 Sigma-Delta 24-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD7714YRZ-REELTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD7714YRZ-REELTR-ND
Analog to Digital Converters (ADC) AD7714YRZ-REELTR-ND
24 Bit Analog to Digital Converter 3, 5 Input 1 Sigma-Delta 24-SOIC

24 Bit Analog to Digital Converter 3, 5 Input 1 Sigma-Delta 24-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7714YRZ-REELTR-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI
Package Type SOIC; "24-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
Resolution 24 bits
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD1674JRZ-REELCT-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-5962-8865002RA-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type "20-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 175-MAX1138EEE+TCT-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX11136ATI+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 28-WFQFN Exposed Pad
Packing Method Digi-Reel®
View Details