24 Bit Analog to Digital Converter 3, 5 Input 1 Sigma-Delta 24-SOIC
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | AD7714ARZ-3REELTR-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | SPI |
| Package Type | SOIC; "24-SOIC (0.295"", 7.50mm Width)" |
| Packing Method | Tape Reel |
| Resolution | 24 bits |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |