DigiKey Analog to Digital Converters (ADC) AD7714ARSZ-5-ND

Description
24 Bit Analog to Digital Converter 3, 5 Input 1 Sigma-Delta 28-SSOP
Request a Quote Datasheet
Description
24 Bit Analog to Digital Converter 3, 5 Input 1 Sigma-Delta 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD7714ARSZ-5-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD7714ARSZ-5-ND
Analog to Digital Converters (ADC) AD7714ARSZ-5-ND
24 Bit Analog to Digital Converter 3, 5 Input 1 Sigma-Delta 28-SSOP

24 Bit Analog to Digital Converter 3, 5 Input 1 Sigma-Delta 28-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7714ARSZ-5-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI
Package Type SSOP; "28-SSOP (0.209"", 5.30mm Width)"
Packing Method Tube
Resolution 24 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4080BBCZ-ND - DigiKey
Specs
Interface Type SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Tray
View Details
Analog to Digital Converters (ADC) - 175-MAX11102AUB+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4129-8BCBZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 35-UFBGA, WLCSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX11607EUA+TCT-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Cut Tape (CT)
View Details