24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 24-CDIP
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | AD7711AQ-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI |
| Package Type | CDIP; "24-CDIP (0.300"", 7.62mm)" |
| Packing Method | Tube |
| Resolution | 24 bits |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |