DigiKey Analog to Digital Converters (ADC) AD7710AQ-ND

Description
24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 24-CDIP
Request a Quote Datasheet
Description
24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 24-CDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD7710AQ-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD7710AQ-ND
Analog to Digital Converters (ADC) AD7710AQ-ND
24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 24-CDIP

24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 24-CDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7710AQ-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type CDIP; "24-CDIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 24 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4021BCPZ-R2TR-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type 10-VFDFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX1290ACEI+TTR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SSOP; "28-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4007BRMZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX11607EUA+TCT-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Cut Tape (CT)
View Details