DigiKey Analog to Digital Converters (ADC) AD7709ARU-ND

Description
16 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 24-TSSOP
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 24-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD7709ARU-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD7709ARU-ND
Analog to Digital Converters (ADC) AD7709ARU-ND
16 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 24-TSSOP

16 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 24-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7709ARU-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI
Package Type TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tube
Resolution 16 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-5962-85127013A-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 28-LCC
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 505-AD4082BBCZ-RLTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 1127-1198-6-ND - DigiKey
Specs
Interface Type Serial
Package Type 48-VFQFN Exposed Pad
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4003BRMZ-RL7DKR-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Digi-Reel®
View Details