DigiKey Analog to Digital Converters (ADC) AD7707BRZ-ND

Description
16 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 20-SOIC
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD7707BRZ-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD7707BRZ-ND
Analog to Digital Converters (ADC) AD7707BRZ-ND
16 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 20-SOIC

16 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 20-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7707BRZ-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI
Package Type SOIC; "20-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
Resolution 16 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11102AUB+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4632-16BBCZ-RLTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 64-FBGA, CSPBGA
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4007BRMZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX11206EEE+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details