DigiKey Analog to Digital Converters (ADC) AD7707BRUZ-REEL-ND

Description
16 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 20-TSSOP
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD7707BRUZ-REEL-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD7707BRUZ-REEL-ND
Analog to Digital Converters (ADC) AD7707BRUZ-REEL-ND
16 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 20-TSSOP

16 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 20-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7707BRUZ-REEL-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
Resolution 16 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX1139EEE+TDKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4086BBCZ-RL7DKR-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4022BCPZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type 10-VFDFN Exposed Pad, CSP
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX11645EWC+TTR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type 12-WFBGA, WLBGA
Packing Method Tape Reel
View Details