DigiKey Analog to Digital Converters (ADC) AD7703BNZ-ND

Description
20 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-PDIP
Request a Quote Datasheet
Description
20 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD7703BNZ-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD7703BNZ-ND
Analog to Digital Converters (ADC) AD7703BNZ-ND
20 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-PDIP

20 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7703BNZ-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type DIP; PDIP; "20-DIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 20 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4129-4BCPZ-RL7DKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 32-WFQFN Exposed Pad, CSP
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX1110EAP+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4691BCPZ-RL7DKR-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 32-WFQFN Exposed Pad, CSP
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-5962-89518012A-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 20-CLCC
Packing Method Tube
View Details