DigiKey Analog to Digital Converters (ADC) AD7683ACPZRL-ND

Description
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-LFCSP-WD (3x3)
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-LFCSP-WD (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD7683ACPZRL-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD7683ACPZRL-ND
Analog to Digital Converters (ADC) AD7683ACPZRL-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-LFCSP-WD (3x3)

16 Bit Analog to Digital Converter 1 Input 1 SAR 8-LFCSP-WD (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7683ACPZRL-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI
Package Type 8-VDFN Exposed Pad, CSP
Packing Method Tape Reel
Pins 8
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MX7705EUE+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD1674BRZ-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 505-AD4080BBCZ-ND - DigiKey
Specs
Interface Type SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Tray
View Details
Analog to Digital Converters (ADC) - 175-MAX1110EAP+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Digi-Reel®
View Details