16 Bit Analog to Digital Converter 6 Input 6 SAR 64-LQFP (10x10)
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | AD7656ABSTZ-RL-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | Parallel; SPI |
| Package Type | LFQP; 64-LQFP |
| Packing Method | Tape Reel |
| Pins | 64 |
| Resolution | 16 bits |