16 Bit Analog to Digital Converter 1 Input 1 SAR 48-LFCSP-VQ (7x7)
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | AD7652ACPZ-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | Parallel; SPI |
| Package Type | 48-VFQFN Exposed Pad, CSP |
| Packing Method | Tray |
| Pins | 48 |
| Resolution | 16 bits |