12 Bit Digital to Analog Converter 8 44-MQFP (10x10)
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | AD7568BSZ-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI |
| Package Type | 44-QFP |
| Packing Method | Tray |
| Pins | 44 |
| Resolution | 12 bits |