DigiKey Digital to Analog Converters (DAC) AD7549BQ-ND

Description
12 Bit Digital to Analog Converter 2 20-CERDIP
Request a Quote Datasheet
Description
12 Bit Digital to Analog Converter 2 20-CERDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - AD7549BQ-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
AD7549BQ-ND
Digital to Analog Converters (DAC) AD7549BQ-ND
12 Bit Digital to Analog Converter 2 20-CERDIP

12 Bit Digital to Analog Converter 2 20-CERDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD7549BQ-ND
Product Name Digital to Analog Converters (DAC)
Interface Type Parallel; Parallel
Package Type "20-CDIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 12 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD5392BCPZ-5-ND - DigiKey
Specs
Interface Type SPI; I2C
Package Type 64-VFQFN Exposed Pad, CSP
Packing Method Tray
View Details
Digital to Analog Converters (DAC) - 505-AD5066BRUZ-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 175-MAX5363EUT+TTR-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type SOT-23-6
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 175-MAX5259EEE+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details