12 Bit Digital to Analog Converter 1 20-PLCC (9x9)
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | AD7548KPZ-REELTR-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | Parallel; Parallel |
| Package Type | PLCC; 20-LCC (J-Lead) |
| Packing Method | Tape Reel |
| Pins | 20 |
| Resolution | 12 bits |