DigiKey Digital to Analog Converters (DAC) AD7547JP-REEL-ND

Description
12 Bit Digital to Analog Converter 2 28-PLCC (11.51x11.51)
Request a Quote Datasheet
Description
12 Bit Digital to Analog Converter 2 28-PLCC (11.51x11.51)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - AD7547JP-REEL-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
AD7547JP-REEL-ND
Digital to Analog Converters (DAC) AD7547JP-REEL-ND
12 Bit Digital to Analog Converter 2 28-PLCC (11.51x11.51)

12 Bit Digital to Analog Converter 2 28-PLCC (11.51x11.51)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD7547JP-REEL-ND
Product Name Digital to Analog Converters (DAC)
Interface Type Parallel; Parallel
Package Type PLCC; 28-LCC (J-Lead)
Packing Method Tape Reel
Pins 28
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 175-MAX5480BEEE+TCT-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 175-MAX5302EUA+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 505-AD5422BREZ-REELCT-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "24-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 505-AD5065ARUZ-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "14-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tube
View Details