DigiKey Digital to Analog Converters (DAC) AD7545KN-ND

Description
12 Bit Digital to Analog Converter 1 20-PDIP
Request a Quote Datasheet
Description
12 Bit Digital to Analog Converter 1 20-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - AD7545KN-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
AD7545KN-ND
Digital to Analog Converters (DAC) AD7545KN-ND
12 Bit Digital to Analog Converter 1 20-PDIP

12 Bit Digital to Analog Converter 1 20-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD7545KN-ND
Product Name Digital to Analog Converters (DAC)
Interface Type Parallel; Parallel
Package Type DIP; PDIP; "20-DIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 12 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 175-MAX5816ATB+TTR-ND - DigiKey
Specs
Interface Type Serial; I2C
Package Type 10-WFDFN Exposed Pad
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 175-MAX5541ESA+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 505-AD5371BBCZ-ND - DigiKey
Specs
Interface Type SPI
Package Type 100-LFBGA, CSPBGA
Packing Method Tray
View Details
Digital to Analog Converters (DAC) - 505-AD5024BRUZ-REEL7TR-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
View Details