DigiKey Digital to Analog Converters (DAC) AD7543KN-ND

Description
12 Bit Digital to Analog Converter 1 16-PDIP
Request a Quote Datasheet
Description
12 Bit Digital to Analog Converter 1 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - AD7543KN-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
AD7543KN-ND
Digital to Analog Converters (DAC) AD7543KN-ND
12 Bit Digital to Analog Converter 1 16-PDIP

12 Bit Digital to Analog Converter 1 16-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD7543KN-ND
Product Name Digital to Analog Converters (DAC)
Interface Type Serial; Serial
Package Type DIP; PDIP; "16-DIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 12 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 175-MAX5544CSA+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 505-AD1139J-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type "32-CDIP (0.910"", 23.12mm)"
Resolution 18 bits
View Details
Digital to Analog Converters (DAC) - 505-AD5314BRMZ-REELDKR-ND - DigiKey
Specs
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 505-AD5421CREZ-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "28-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Packing Method Tube
View Details