DigiKey Digital to Analog Converters (DAC) AD75004KP-ND

Description
12 Bit Digital to Analog Converter 4 28-PLCC (11.51x11.51)
Request a Quote Datasheet
Description
12 Bit Digital to Analog Converter 4 28-PLCC (11.51x11.51)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - AD75004KP-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
AD75004KP-ND
Digital to Analog Converters (DAC) AD75004KP-ND
12 Bit Digital to Analog Converter 4 28-PLCC (11.51x11.51)

12 Bit Digital to Analog Converter 4 28-PLCC (11.51x11.51)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD75004KP-ND
Product Name Digital to Analog Converters (DAC)
Interface Type Parallel; Parallel
Package Type PLCC; 28-LCC (J-Lead)
Packing Method Tube
Pins 28
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD5439YRUZ-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 175-MAX535BCUA+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 505-AD5413BCPZ-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type 32-WFQFN Exposed Pad, CSP
Packing Method Tray
View Details
Digital to Analog Converters (DAC) - 175-MAX538BESA+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details