DigiKey Analog to Digital Converters (ADC) AD7492ARU-ND

Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 24-TSSOP
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 24-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD7492ARU-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD7492ARU-ND
Analog to Digital Converters (ADC) AD7492ARU-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 24-TSSOP

12 Bit Analog to Digital Converter 1 Input 1 SAR 24-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7492ARU-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tube
Resolution 12 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX1285BESA+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4111BCPZ-RL7TR-ND - DigiKey
Specs
Interface Type Serial; SPI; Serial, SPI
Package Type 40-VFQFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX14002AAP+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX11614EEE+TTR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details