DigiKey Analog to Digital Converters (ADC) AD7478AAKSZ-REEL-ND

Description
8 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6
Request a Quote Datasheet
Description
8 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD7478AAKSZ-REEL-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD7478AAKSZ-REEL-ND
Analog to Digital Converters (ADC) AD7478AAKSZ-REEL-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6

8 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7478AAKSZ-REEL-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI
Package Type TSSOP; 6-TSSOP, SC-88, SOT-363
Packing Method Tape Reel
Pins 6
Resolution 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-ICL7109EQH+TDDKR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type PLCC; 44-LCC (J-Lead)
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4002BRMZ-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 175-MAX1415EUE+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX11661AUT+TTR-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23-6
Packing Method Tape Reel
View Details