DigiKey Analog to Digital Converters (ADC) AD7477AAKSZ-500RL7CT-ND

Description
10 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6
Request a Quote Datasheet
Description
10 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD7477AAKSZ-500RL7CT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD7477AAKSZ-500RL7CT-ND
Analog to Digital Converters (ADC) AD7477AAKSZ-500RL7CT-ND
10 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6

10 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7477AAKSZ-500RL7CT-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI
Package Type TSSOP; 6-TSSOP, SC-88, SOT-363
Packing Method Cut Tape (CT)
Pins 6
Resolution 10 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4020BRMZ-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 505-5962-8876404XX-ND - DigiKey
Specs
Package Type CDIP; "28-CDIP (0.600"", 15.24mm)"
Packing Method Tube
Resolution 8 bits
View Details
Analog to Digital Converters (ADC) - 505-AD4003BCPZ-R2TR-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type 10-VFDFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MX7705EUE+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Cut Tape (CT)
View Details