12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | AD7475BRMZ-REEL7TR-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | SPI |
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" |
| Packing Method | Tape Reel |
| Resolution | 12 bits |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |