DigiKey Analog to Digital Converters (ADC) AD7450ABRTZ-REEL7DKR-ND

Description
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-8
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD7450ABRTZ-REEL7DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD7450ABRTZ-REEL7DKR-ND
Analog to Digital Converters (ADC) AD7450ABRTZ-REEL7DKR-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-8

12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-8

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7450ABRTZ-REEL7DKR-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI
Package Type SOT-23-8
Packing Method Digi-Reel®
Resolution 12 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX1039AEEE+TDKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX1285BESA+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-ICL7109EQH+TDDKR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type PLCC; 44-LCC (J-Lead)
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD10242TZ-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 68-CLCC
Packing Method Tray
View Details