DigiKey
Analog to Digital Converters (ADC)
AD7366BRUZ-500RL7DKR-ND
Description
IC ADC 12BIT 24-TSSOP
Request a Quote
Email Supplier
Datasheet
Description
IC ADC 12BIT 24-TSSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Analog-to-Digital Converter (ADC) Chips |
|
Product Number
|
AD7366BRUZ-500RL7DKR-ND |
|
Product Name
|
Analog to Digital Converters (ADC) |
|
Interface Type
|
SPI
|
|
Package Type
|
TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
|
|
Packing Method
|
Digi-Reel®
|
|
Resolution
|
12 bits
|
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Interface Type
Serial; SPI; Microwire
Package Type
10-VFDFN Exposed Pad, CSP
Packing Method
Tape Reel
View Details
Interface Type
SPI; SPI
Package Type
28-WFQFN Exposed Pad
Packing Method
Tape Reel
View Details
Interface Type
Serial; SPI
Package Type
49-LFBGA, CSPBGA
Packing Method
Tape Reel
View Details
Package Type
CDIP; "28-CDIP (0.600"", 15.24mm)"
Packing Method
Tube
Resolution
16 bits
View Details