DigiKey Analog to Digital Converters (ADC) AD7327TRUZ-EP-ND

Description
12 Bit Analog to Digital Converter 8 Input 1 SAR 20-TSSOP
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 8 Input 1 SAR 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD7327TRUZ-EP-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD7327TRUZ-EP-ND
Analog to Digital Converters (ADC) AD7327TRUZ-EP-ND
12 Bit Analog to Digital Converter 8 Input 1 SAR 20-TSSOP

12 Bit Analog to Digital Converter 8 Input 1 SAR 20-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7327TRUZ-EP-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; Microwire
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tube
Resolution 12 bits
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4062BCBZ-RL7CT-ND - DigiKey
Specs
Package Type 16-UFBGA, WLCSP
Packing Method Cut Tape (CT)
Pins 16
View Details
Analog to Digital Converters (ADC) - 175-MAX1415EUE+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-ADC0820CCM+TTR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SOIC; "20-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 1127-1281-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 40-VFQFN Exposed Pad
Pins 40
View Details