DigiKey Analog to Digital Converters (ADC) AD7327BRUZ-ND

Description
12 Bit Analog to Digital Converter 2, 3, 4 Input 1 SAR 20-TSSOP
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 2, 3, 4 Input 1 SAR 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD7327BRUZ-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD7327BRUZ-ND
Analog to Digital Converters (ADC) AD7327BRUZ-ND
12 Bit Analog to Digital Converter 2, 3, 4 Input 1 SAR 20-TSSOP

12 Bit Analog to Digital Converter 2, 3, 4 Input 1 SAR 20-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7327BRUZ-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tube
Resolution 12 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11163EUB+TCT-ND - DigiKey
Specs
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX11105AUT+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOT-23-6
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX11601EKA+TDKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SOT-23-8
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD1674BRZ-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
View Details