DigiKey Analog to Digital Converters (ADC) AD7323BRUZ-ND

Description
12 Bit Analog to Digital Converter 2, 3, 4 Input 1 SAR 16-TSSOP
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 2, 3, 4 Input 1 SAR 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD7323BRUZ-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD7323BRUZ-ND
Analog to Digital Converters (ADC) AD7323BRUZ-ND
12 Bit Analog to Digital Converter 2, 3, 4 Input 1 SAR 16-TSSOP

12 Bit Analog to Digital Converter 2, 3, 4 Input 1 SAR 16-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7323BRUZ-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tube
Resolution 12 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX1285BESA+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX11163EUB+TCT-ND - DigiKey
Specs
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX14002AAP+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 161-LTC2308CUF#TRPBFTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 24-WFQFN Exposed Pad
Packing Method Tape Reel
View Details