8 Bit Digital to Analog Converter 2 8-SOIC
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | AD7303BR-REEL7-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" |
| Packing Method | Tape Reel |
| Resolution | 8 bits |