12 Bit Analog to Digital Converter 8 Input 1 SAR 20-LFCSP (4x4)
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | AD7291TCPZ-EP-RL7-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | I2C; I2C |
| Package Type | 20-WFQFN Exposed Pad, CSP |
| Packing Method | Tape Reel |
| Pins | 20 |
| Resolution | 12 bits |