12 Bit Analog to Digital Converter 6, 12 Input 2 SAR 32-LFCSP-VQ (5x5)
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | AD7265BCPZ-REEL7CT-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | SPI |
| Package Type | 32-VFQFN Exposed Pad, CSP |
| Packing Method | Cut Tape (CT) |
| Pins | 32 |
| Resolution | 12 bits |