14 Bit Analog to Digital Converter 2 Input 2 SAR 48-LFCSP-VQ (7x7)
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | AD7264BCPZ-5-RL7TR-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | SPI |
| Package Type | 48-VFQFN Exposed Pad, CSP |
| Packing Method | Tape Reel |
| Pins | 48 |
| Resolution | 14 bits |