DigiKey Digital to Analog Converters (DAC) AD7247KR-ND

Description
12 Bit Digital to Analog Converter 2 24-SOIC
Request a Quote Datasheet
Description
12 Bit Digital to Analog Converter 2 24-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - AD7247KR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
AD7247KR-ND
Digital to Analog Converters (DAC) AD7247KR-ND
12 Bit Digital to Analog Converter 2 24-SOIC

12 Bit Digital to Analog Converter 2 24-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD7247KR-ND
Product Name Digital to Analog Converters (DAC)
Interface Type Parallel; Parallel
Package Type SOIC; "24-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
Resolution 12 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 175-MAX5259EEE+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 175-MAX5156BCEE+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 505-AD5415YRUZ-REEL7TR-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 505-AD5305BRMZ-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details