12 Bit Digital to Analog Converter 2 24-PDIP
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | AD7237JNZ-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | Parallel; Parallel |
| Package Type | DIP; PDIP; "24-DIP (0.300"", 7.62mm)" |
| Packing Method | Tube |
| Resolution | 12 bits |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |