DigiKey Digital to Analog Converters (DAC) AD7228LN-ND

Description
8 Bit Digital to Analog Converter 8 24-PDIP
Request a Quote Datasheet
Description
8 Bit Digital to Analog Converter 8 24-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - AD7228LN-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
AD7228LN-ND
Digital to Analog Converters (DAC) AD7228LN-ND
8 Bit Digital to Analog Converter 8 24-PDIP

8 Bit Digital to Analog Converter 8 24-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD7228LN-ND
Product Name Digital to Analog Converters (DAC)
Interface Type Parallel; Parallel
Package Type DIP; PDIP; "24-DIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 8 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD5421ACPZ-REEL7TR-ND - DigiKey
Specs
Interface Type SPI
Package Type 32-WFQFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 175-MAX5304CUA+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 505-AD5024BRUZ-REEL7CT-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 505-AD5361BSTZ-REELTR-ND - DigiKey
Specs
Interface Type SPI
Package Type LFQP; 52-LQFP
Packing Method Tape Reel
View Details