8 Bit Digital to Analog Converter 8 24-SOIC
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | AD7228KRZ-REEL-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | Parallel; Parallel |
| Package Type | SOIC; "24-SOIC (0.295"", 7.50mm Width)" |
| Packing Method | Tape Reel |
| Resolution | 8 bits |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |