24 Bit Analog to Digital Converter 8, 16 Input 1 Sigma-Delta 32-LFCSP-VQ (5x5)
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | AD7194BCPZ-REEL7DKR-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | SPI |
| Package Type | 32-WFQFN Exposed Pad, CSP |
| Packing Method | Digi-Reel® |
| Pins | 32 |
| Resolution | 24 bits |