12 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x2)
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | AD7091RBCPZ-RL7DKR-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | SPI |
| Package Type | 10-WFDFN Exposed Pad, CSP |
| Packing Method | Digi-Reel® |
| Pins | 10 |
| Resolution | 12 bits |