DigiKey Analog to Digital Converters (ADC) AD679BJ-ND

Description
14 Bit Analog to Digital Converter 1 Input 1 Flash 44-JLCC (16.39x16.39)
Request a Quote Datasheet
Description
14 Bit Analog to Digital Converter 1 Input 1 Flash 44-JLCC (16.39x16.39)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD679BJ-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD679BJ-ND
Analog to Digital Converters (ADC) AD679BJ-ND
14 Bit Analog to Digital Converter 1 Input 1 Flash 44-JLCC (16.39x16.39)

14 Bit Analog to Digital Converter 1 Input 1 Flash 44-JLCC (16.39x16.39)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD679BJ-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type 44-CLCC (J-Lead)
Packing Method Tube
Pins 44
Resolution 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4060BCPZ-RL7DKR-ND - DigiKey
Specs
Package Type 14-WFDFN Exposed Pad, CSP
Packing Method Digi-Reel®
Pins 14
View Details
Analog to Digital Converters (ADC) - 505-AD4683BCPZ-RLTR-ND - DigiKey
Specs
Interface Type Serial; Serial
Package Type 16-WFQFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-5962-9063201MLA-ND - DigiKey
Specs
Package Type CDIP; "24-CDIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 12 bits
View Details
Analog to Digital Converters (ADC) - 175-MAX11647EUA+TTR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details