DigiKey Analog to Digital Converters (ADC) AD678SD-ND

Description
12 Bit Analog to Digital Converter 1 Input 1 Flash 28-CDIP
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 1 Input 1 Flash 28-CDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD678SD-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD678SD-ND
Analog to Digital Converters (ADC) AD678SD-ND
12 Bit Analog to Digital Converter 1 Input 1 Flash 28-CDIP

12 Bit Analog to Digital Converter 1 Input 1 Flash 28-CDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD678SD-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type CDIP; "28-CDIP (0.600"", 15.24mm)"
Packing Method Tube
Resolution 12 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11163EUB+TCT-ND - DigiKey
Specs
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-ICL7109CQH+TDDKR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type PLCC; 44-LCC (J-Lead)
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 1127-1283-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 64-VFQFN Exposed Pad
Pins 64
View Details
Analog to Digital Converters (ADC) - 505-AD4130-8BCBZ-RL7DKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 35-UFBGA, WLCSP
Packing Method Digi-Reel®
View Details