DigiKey Analog to Digital Converters (ADC) AD678BJ-ND

Description
12 Bit Analog to Digital Converter 1 Input 1 Flash 44-JLCC (16.39x16.39)
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 1 Input 1 Flash 44-JLCC (16.39x16.39)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD678BJ-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD678BJ-ND
Analog to Digital Converters (ADC) AD678BJ-ND
12 Bit Analog to Digital Converter 1 Input 1 Flash 44-JLCC (16.39x16.39)

12 Bit Analog to Digital Converter 1 Input 1 Flash 44-JLCC (16.39x16.39)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD678BJ-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type 44-CLCC (J-Lead)
Packing Method Tube
Pins 44
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 1127-1198-6-ND - DigiKey
Specs
Interface Type Serial
Package Type 48-VFQFN Exposed Pad
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4086BBCZ-RLTR-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4130-8BCBZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 35-UFBGA, WLCSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 161-LTC1867LAIGN#WPBF-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tube
View Details