DigiKey Analog to Digital Converters (ADC) AD677KN-ND

Description
16 Bit Analog to Digital Converter 1 Input 1 SAR 16-PDIP
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 1 Input 1 SAR 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD677KN-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD677KN-ND
Analog to Digital Converters (ADC) AD677KN-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 16-PDIP

16 Bit Analog to Digital Converter 1 Input 1 SAR 16-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD677KN-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Serial; Serial
Package Type DIP; PDIP; "16-DIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 16 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-ICL7109CQH+TDDKR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type PLCC; 44-LCC (J-Lead)
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4082BBCZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX1111EEE+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4003BCPZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type 10-VFDFN Exposed Pad, CSP
Packing Method Tape Reel
View Details