16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | AD677JRZ-REELTR-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | Serial; Serial |
| Package Type | SOIC; "28-SOIC (0.295"", 7.50mm Width)" |
| Packing Method | Tape Reel |
| Resolution | 16 bits |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) |