DigiKey Analog to Digital Converters (ADC) AD6654CBCZ-ND

Description
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 256-CSPBGA (17x17)
Request a Quote Datasheet
Description
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 256-CSPBGA (17x17)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD6654CBCZ-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD6654CBCZ-ND
Analog to Digital Converters (ADC) AD6654CBCZ-ND
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 256-CSPBGA (17x17)

14 Bit Analog to Digital Converter 1 Input 1 Pipelined 256-CSPBGA (17x17)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD6654CBCZ-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type 256-BGA, CSPBGA
Packing Method Tray
Pins 256
Resolution 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11108AVB+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 10-XFQFN
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX187BCWE+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4032-24BBCZ-RLTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 64-FBGA, CSPBGA
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX11601EKA+TCT-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SOT-23-8
Packing Method Cut Tape (CT)
View Details