DigiKey Analog to Digital Converters (ADC) AD6654BBC-ND

Description
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 256-CSPBGA (17x17)
Request a Quote Datasheet
Description
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 256-CSPBGA (17x17)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD6654BBC-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD6654BBC-ND
Analog to Digital Converters (ADC) AD6654BBC-ND
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 256-CSPBGA (17x17)

14 Bit Analog to Digital Converter 1 Input 1 Pipelined 256-CSPBGA (17x17)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD6654BBC-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type 256-BGA, CSPBGA
Packing Method Tray
Pins 256
Resolution 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4680BCPZ-RLTR-ND - DigiKey
Specs
Interface Type Serial; Serial
Package Type 16-WFQFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 161-LTC1867AIGN#WTRPBFTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4062BCBZ-RL7CT-ND - DigiKey
Specs
Package Type 16-UFBGA, WLCSP
Packing Method Cut Tape (CT)
Pins 16
View Details
Analog to Digital Converters (ADC) - 505-AD4008BRMZ-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details