12 Bit Digital to Analog Converter 4 44-PLCC (16.59x16.59)
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | AD664KPZ-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | Parallel; Parallel |
| Package Type | PLCC; 44-LCC (J-Lead) |
| Packing Method | Tube |
| Pins | 44 |
| Resolution | 12 bits |