12 Bit Digital to Analog Converter 4 28-PDIP
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | AD664JN-UNI-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | Parallel; Parallel |
| Package Type | DIP; PDIP; "28-DIP (0.600"", 15.24mm)" |
| Packing Method | Tube |
| Resolution | 12 bits |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) |