DigiKey Analog to Digital Converters (ADC) AD6600ASTZ-ND

Description
11 Bit Analog to Digital Converter 2 Input 1 Pipelined 44-LQFP (10x10)
Request a Quote Datasheet
Description
11 Bit Analog to Digital Converter 2 Input 1 Pipelined 44-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD6600ASTZ-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD6600ASTZ-ND
Analog to Digital Converters (ADC) AD6600ASTZ-ND
11 Bit Analog to Digital Converter 2 Input 1 Pipelined 44-LQFP (10x10)

11 Bit Analog to Digital Converter 2 Input 1 Pipelined 44-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD6600ASTZ-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type LFQP; 44-LQFP
Packing Method Tray
Pins 44
Resolution 11 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX1193ETI+TCT-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 28-WFQFN Exposed Pad
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX11617EEE+TDKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4050BCBZ-RL7TR-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 16-UFBGA, WLCSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-5962-8951801RA-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type "20-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details