Series Voltage Reference IC Programmable 2.5V, 5V, 7.5V, 10V V ±0.3% 10mA TO-99-8
| DigiKey | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | AD584SH/883B-ND |
| Product Name | Voltage Reference |
| Type | Series |
| Package Type | Other; TO-99-8 Metal Can |
| TC | 30 ppm/C |
| IQ | 1 mA |